location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 5 Year Platinum Service Plan 1 license(s) 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 Year Platinum Service Plan
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UP-60-PLAT-IX500 show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 13:19:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu 5 Year Platinum Service Plan 1 license(s) 5 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade On-site
  • - 1 license(s)
  • - 5 year(s)
  • - Service time (hours x days): 8x5
  • - Response time: 8 h
  • - Phone support On-site support
Long product name Fujitsu 5 Year Platinum Service Plan 1 license(s) 5 year(s) :
The short editorial description of Fujitsu 5 Year Platinum Service Plan 1 license(s) 5 year(s)

5 Year Platinum Service Plan, Exchange PLUS within 1-2 days + Accidental Damage Cover (Original Scanner Returned)
More>>>
Fujitsu 5 Year Platinum Service Plan 1 license(s) 5 year(s):
The official marketing text of Fujitsu 5 Year Platinum Service Plan 1 license(s) 5 year(s) as supplied by the manufacturer

Platinum Service 5 year upgrade to standard warranty - Advance Exchange plus within 1-2 days with telephone, online and remote desktop support. Original product returned after repair. Parts, labour and shipping included. For customers who asset tag their devices and require their original tagged scanner returned after repair, Fujitsu offer Advance Exchange PLUS (Double Exchange). This works exactly the same as Advance Exchange, with the addition of returning your repaired scanner and collecting the temporary scanner.

Advance Exchange PLUS includes:
- Delivery of a replacement scanner (temporary loan device).
- Collection of the faulty scanner (returned to the repair centre).
- Delivery of the repaired scanner.
- Collection of the temporary loan device.
- Two way shipping costs (twice).
- Spare Parts and Labour to repair the faulty scanner.

Short summary description Fujitsu 5 Year Platinum Service Plan 1 license(s) 5 year(s):
This short summary of the Fujitsu 5 Year Platinum Service Plan 1 license(s) 5 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 5 Year Platinum Service Plan, 1 license(s), 5 year(s), On-site, 8x5

Long summary description Fujitsu 5 Year Platinum Service Plan 1 license(s) 5 year(s):
This is an auto-generated long summary of Fujitsu 5 Year Platinum Service Plan 1 license(s) 5 year(s) based on the first three specs of the first five spec groups.

Fujitsu 5 Year Platinum Service Plan. License quantity: 1 license(s), Number of years: 5 year(s), Service time (hours x days): 8x5, Response time: 8 h, Type: On-site

Features
License quantity
1 license(s)
Product type
Upgrade
Type
On-site
Service time (hours x days)
8x5
Response time
8 h
Number of years
5 year(s)
Phone support
Yes
On-site support
Yes
Remote desktop support
Yes
Features
Advance Exchange PLUS Service
Yes
Advance Exchange product replacement (max)
2 day(s)
Accidental damage cover
Yes
Assurance program level
Platinum
Parts, labor & shipping included
Yes
Original product returned after repair
Yes
Compatibility
ScanSnap ix500
Country Distributor
United Kingdom 1 distributor(s)