location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows 2003 BIOS Lock English + server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX150S4 (FSC-TX150S4-108BN) + Windows Server 2003 BIOS Lock English +
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX150S4-BUND2
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows 2003 BIOS Lock English + server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® 4 2.8 GHz
  • - 1 GB DDR2-SDRAM
  • - DVD-ROM
  • - Tower
Long product name Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows 2003 BIOS Lock English + server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM :
The short editorial description of Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows 2003 BIOS Lock English + server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM

TX150S4 (FSC-TX150S4-108BN) + Windows Server 2003 BIOS Lock English + GRATIS INSTALLATIE. BESTEL SER-INS-FSC-W3S OP DEZELFDE ORDER!
More>>>
Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows 2003 BIOS Lock English + server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM:
The official marketing text of Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows 2003 BIOS Lock English + server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM as supplied by the manufacturer

TX150 S4 is the first PRIMERGY Tower Server with Intel® Pentium® D (Dual-Core) processor, delivering an extra powerful gear when your applications need it. Superb power reserves through newest Intel® Pentium® D processors and Intel® chipset supporting EM64Technology this tower server combines low complexity with great data safety.
The simplicity of hot-plug disks makes replacement easy without requiring that the server be powered down. A Standard Baseboard-Management-Controller, an enhanced system management, will improve the stand-alone operation additionally. The choice between SATA and SCSI technology means no compromises in data security. Data safety is secured with hard disk mirroring (onboard RAID 1 with SCSI, onboard RAID 0, 1, 10 with SATA), and duplicated data means security against physical data loss.

Short summary description Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows 2003 BIOS Lock English + server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM:
This short summary of the Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows 2003 BIOS Lock English + server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows Server 2003 BIOS Lock English +, 2.8 GHz, 1 GB, DDR2-SDRAM, Serial ATA, DVD-ROM, Tower

Long summary description Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows 2003 BIOS Lock English + server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows 2003 BIOS Lock English + server Tower Intel® Pentium® 4 2.8 GHz 1 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX150S4 (FSC-TX150S4-108BN) + Windows Server 2003 BIOS Lock English +. Processor family: Intel® Pentium® 4, Processor frequency: 2.8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Chassis type: Tower

Processor
Processor family *
Intel® Pentium® 4
Processor frequency *
2.8 GHz
Motherboard chipset
Intel® E7230
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Maximum internal memory *
8 GB
Storage
HDD capacity
160 GB
HDD interface
Serial ATA
Optical drive type *
DVD-ROM
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
3
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft: Windows 2003 Enterprise; Standard; Web Edition Microsoft: Windows 2003 Enterprise; Standard x64 Edition Microsoft: Windows SBS* 2003 Standard Microsoft: Windows 2000 Advanced Server; Server Novell: Netware 6.5 (only for SCSI variant) SCO: Open Server 5.0.7; Unixware 7.1.4 (only SCSI) SUSE: x86 SLES 9; SUSE EM64T SLES 9 Red Hat: x86 EL 3.0 / EL 4.0 Red Hat: EM64T EL 4.0
Power
Power consumption (typical)
400 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
8.07" (205 mm)
Depth
23.8" (605 mm)
Height
17.5" (444 mm)
Weight
61.7 lbs (28 kg)
Other features
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
8.07 x 23.8 x 17.5" (205 x 605 x 444 mm)
RAID controller type
HW-RAID 1E
Graphics card
Rage XL