location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-5110C A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-5110C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TG-5110C
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:23:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu fi-5110C A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color scanning Duplex scanning
  • - A4
  • - Maximum scan size: 8.5 x 14" (216 x 355 mm) Sensor type: CCD
  • - USB port
  • - 28 W
Guarantee: 1 year
Long product name Fujitsu fi-5110C A4 :
The short editorial description of Fujitsu fi-5110C A4

fi-5110C 15 ppm, USB 2.0, A4
More>>>
Fujitsu fi-5110C A4:
The official marketing text of Fujitsu fi-5110C A4 as supplied by the manufacturer

The fi-5110C document scanner from Fujitsu provides an easy and affordable means of introducing professional document management to the desktop.

Ease of handling
Operating the fi-5110C is simple, intuitive, and user-friendly. By utilizing its integrated TWAIN or ISIS drivers, the scanner can be conveniently controlled from nearly every document management system. Functions like scan-to-print or scan-to-mail are easily activated via the scanner´s programmable operator panel. Even addressing documents to the included ABBYY FineReader for ScanSnap™ Professional is easily possible.

Rapid processing
The fi-5110C processes up to 15 pages per minute in simplex-mode and up to 30 images per minute in duplex-mode-these scan speeds apply to scanning in colour at 150 dpi and A4 portrait. Even when scanning several hundred documents a day, the speedy paper transport ensures almost immediate access to the scan results. The intended information processing tasks are initiated without interruptions. The fi-5110C can automatically create graphical formats like TIFF, JPEG or PDF. Included is also the full version of Adobe Acrobat 7.0 Standard, which enables the forwarding of scanned documents to be marked with comments or digital signatures. A High Speed USB 2.0 interface supports fast data transmission, even of high resolution image data.

Visibly good scanning results
Different from flatbed scanners that are designed for home or DTP use, the fi-5110C scans at optical resolutions between 150 and 600 dpi with a maximum colour depth of 24 bit. Fujitsu has specially developed this scanner for document capturing and processing applications and delivering optimized images. The visual quality can be automatically enhanced by making use of functions like image emphasis, error diffusion, moiré removal and dithering, relieving the operator from strenuous post scanning image editing. Even scanning forms with coloured backgrounds can be optimized by defining a dropout colour for blanking it out automatically.

Optional extension
For high volume document scanning in batches and subsequent archiving in monochrome mode, the optional Fujitsu SoftIPC software permits the user to select pre-defined scanning profiles for creating optimized images with even less effort.

Short summary description Fujitsu fi-5110C A4:
This short summary of the Fujitsu fi-5110C A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-5110C, 8.5 x 14" (216 x 355 mm), 24 bit, 5.3 sec/page, CCD, 50 sheets, A4

Long summary description Fujitsu fi-5110C A4:
This is an auto-generated long summary of Fujitsu fi-5110C A4 based on the first three specs of the first five spec groups.

Fujitsu fi-5110C. Maximum scan size: 8.5 x 14" (216 x 355 mm), Input color depth: 24 bit, Flatbed scan speed (b/w, A4): 5.3 sec/page. Sensor type: CCD. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
8.5 x 14" (216 x 355 mm)
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
Film scanning
No
Flatbed scan speed (b/w, A4)
5.3 sec/page
Performance
Sensor type *
CCD
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
28 W
System requirements
Mac compatibility
No
Compatible operating systems
Windows OS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
RoHS
Weight & dimensions
Width
11.6" (293.5 mm)
Depth
6.54" (166 mm)
Height
5.12" (130 mm)
Weight
5.95 lbs (2.7 kg)
Packaging content
Drivers included
Yes
Bundled software
Adobe Acrobat 7.0
Other features
Power requirements
AC 100 - 240V, ±10%
Image formats supported
JPG, TIF
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:41:44
Uk has collected 1 expert review for Fujitsu fi-5110C A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Computerpoweruser.com
Updated:
2011-09-26 10:41:43
fi-5110C $895 Fujitsu (800) 626-4686; (408) 432-6333 www.fcpa.fujitsu.comA compact scanner that handles a variety of documents, from business cards to legal documents and larger, the Fujitsu fi-5110C color scanner is equipped for the scanning needs of...
0%