location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AC Adapter 19V/80W power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 19V/80W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F886-L200
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu AC Adapter 19V/80W power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 80 W Input voltage: 19 V
  • - Purpose: Laptop
  • - Black
Long product name Fujitsu AC Adapter 19V/80W power adapter/inverter Indoor Black :
The short editorial description of Fujitsu AC Adapter 19V/80W power adapter/inverter Indoor Black

AC Adapter 19V/80W (0-Watt technology)
More>>>
Short summary description Fujitsu AC Adapter 19V/80W power adapter/inverter Indoor Black:
This short summary of the Fujitsu AC Adapter 19V/80W power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AC Adapter 19V/80W, Laptop, Indoor, 19 V, 80 W, Lifebook P701/P771/S761/S751/E751, Black

Long summary description Fujitsu AC Adapter 19V/80W power adapter/inverter Indoor Black:
This is an auto-generated long summary of Fujitsu AC Adapter 19V/80W power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

Fujitsu AC Adapter 19V/80W. Purpose: Laptop, Power supply type: Indoor, Input voltage: 19 V. Product color: Black

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
19 V
Features
Output power *
80 W
Compatibility
Lifebook P701/P771/S761/S751/E751
Design
Product color *
Black
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)