Fujitsu logo

Fujitsu S26391-F791-L520 memory module 2 GB 1 x 2 GB DDR3 1066 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57390
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu S26391-F791-L520 memory module 2 GB 1 x 2 GB DDR3 1066 MHz:

S26391-F791-L520 - 2GB 1066MHz DDR3

Fujitsu S26391-F791-L520 memory module 2 GB 1 x 2 GB DDR3 1066 MHz:

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Short summary description Fujitsu S26391-F791-L520 memory module 2 GB 1 x 2 GB DDR3 1066 MHz:

Fujitsu S26391-F791-L520, 2 GB, 1 x 2 GB, DDR3, 1066 MHz

Long summary description Fujitsu S26391-F791-L520 memory module 2 GB 1 x 2 GB DDR3 1066 MHz:

Fujitsu S26391-F791-L520. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.