location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX N100 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX N100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7100-L101
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Pocket LOOX N100 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8" 240 x 320 pixels
  • - 0.064 GB
  • - 0.3 GHz
  • - GPS (satellite)
  • - Lithium-Ion (Li-Ion) 1150 mAh
Long product name Fujitsu Pocket LOOX N100 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g) :
The short editorial description of Fujitsu Pocket LOOX N100 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g)

Pocket LOOX N100, 2.8-inch QVGA 240 x 320 TFT, 64MB RAM, 1GB Mini SD with maps of British Isles, France and Nordics preinstalled, Navigon MobileNavigator|6 DVD with 9 Country Maps
More>>>
Fujitsu Pocket LOOX N100 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g):
The official marketing text of Fujitsu Pocket LOOX N100 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g) as supplied by the manufacturer

One touch on the screen and you’re off. Easy usability based on Windows CE 5.0 guarantees navigation solutions roll out effortlessly. Pocket LOOX N100 Series is the first pocket navigator to combine NAVIGON MobileNavigator|6 with an integrated SiRFstar III chipset and antenna for a powerful, fuss-free and fast GPS solution. Music to keep
you going, games for the occasional pit stop – all in a trendy design small enough to hang on a key chain.

Short summary description Fujitsu Pocket LOOX N100 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g):
This short summary of the Fujitsu Pocket LOOX N100 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX N100, 2.8", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.3 GHz

Long summary description Fujitsu Pocket LOOX N100 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g):
This is an auto-generated long summary of Fujitsu Pocket LOOX N100 handheld mobile computer 2.8" 240 x 320 pixels 3.88 oz (110 g) based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX N100. Display diagonal: 2.8", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.3 GHz

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:18:23
Uk has collected 23 expert reviews for Fujitsu Pocket LOOX N100 handheld mobile computer 7.11 cm (2.8") 240 x 320 pixels 110 g and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
T3.com
Updated:
2016-11-14 20:18:23
Welcome to the satnav answer to the iPod. Fujitsu-Siemens new pocket PDA/satnav is lighter than Apples device, has a superbly bright 2.8-inch touchscreen and it can play music and games too. It excels as a satnav. SiRFstar III tech enables a discre...
Good Tiny case, Bright screen, Superb satnav software, MP3 player is a cool bonus...
Bad No traffic or speed-cam info built in, No business applications...
Bottom line TomTom beware: Fujitsu-Siemens has come out of left field and made one of the most portable and easy-to-use satnavs yet.
80%
ukgamer.com
Updated:
2016-11-14 20:18:23
I?m sure you?re all familiar with sod?s law, that unwritten collection of commandments created with the sole intention of sapping the fun out of the most innocuous of tasks. It strikes at the slightest sniff of an opportunity but seemingly never more s...
0%
theregister.co.uk
Updated:
2016-11-14 20:18:23
The N100 is being heralded by Fujitsu Siemens as "the smallest and lightest multifunctional PNA on the market", and with good reason. Weighing in at a mere 110g and with its svelte 8.9 x 6.2 x 1.6cm physique, its smaller than most mobile phones - we...
Bottom line Speed cameras aside, Fujitsu Siemens Pocket Loox N100 performed like a charm. Route selection has so far proved to be prudent and despite the occasional stutter, the software looks good and feels responsive. Since the N100 will make it to store shelv...
85%
gpsmagazine.com
Updated:
2016-11-14 20:18:23
Verdict: LOOX Pretty. Hard to Use. Jointly developed by Fujitsu and Siemens, and powered by Navigons Mobile Navigator 6 Premium software, the Pocket LOOX N100 is a stylish, ultra portable pocket GPS that combines GPS navigation and multimedia enterta...
0%
pcmag.com
Updated:
2016-11-14 20:18:23
Theres a new competitor in the ultraportable personal navigation market. Codeveloped by Fujitsu Siemens and Navigon, the Fujitsu Siemens Pocket LOOX N100 appears ready to take on all tiny GPS challengers. Though its travel features arent as robust...
Good Unique GPS features including road signs, speed limit signs, lane information, and branded POI icons. Voice commands take you to your favorite destinations. Multisegment itineraries.
Bad Reflective screen. Fewer travel-related features than the Mio H610. Map data sits on miniSD card rather than in system memory. No text-to-speech conversion.
Bottom line Though its travel features arent as robust as those of other devices, the Pocket LOOX includes a number of navigation tools Ive never seen before...
70%
informationweek.com
Updated:
2016-11-14 20:18:23
A standing rule of the high-tech market is that as a thing gets smaller it gets more expensive, and if it gets very small it gets very expensive. Thats the odd thing about the Fujitsu/Siemens Pocket Loox N100 Series GPS: Its smaller than just about a...
0%
LordPercy.com
Updated:
2016-11-14 20:18:23
The worlds smallest and lightest SatNav system courtesy of Fujitsu as they launch the new Loox N100. With special modes for walking, cycling and driving can such a small PDA based system keep us on the right track?...
0%
Country Distributor
United Kingdom 1 distributor(s)