location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F6097-L322 display privacy filters

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F6097-L322
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6097-L322
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu S26391-F6097-L322 display privacy filters :
The short editorial description of Fujitsu S26391-F6097-L322 display privacy filters

Privacy filter, 61.0cm (24.0"), 16:10, 519x325mm
More>>>
Fujitsu S26391-F6097-L322 display privacy filters:
The official marketing text of Fujitsu S26391-F6097-L322 display privacy filters as supplied by the manufacturer

For protection and privacy
Privacy filters help block the screen view from anyone viewing the computer from a side view. 3M’s unique microlouver privacy technology allows persons directly in front of the computer to see on-screen data clearly. 3M offers the broadest line of computer filters available.

Short summary description Fujitsu S26391-F6097-L322 display privacy filters:
This short summary of the Fujitsu S26391-F6097-L322 display privacy filters data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F6097-L322, 16:10

Long summary description Fujitsu S26391-F6097-L322 display privacy filters:
This is an auto-generated long summary of Fujitsu S26391-F6097-L322 display privacy filters based on the first three specs of the first five spec groups.

Fujitsu S26391-F6097-L322. Aspect ratio: 16:10

Features
Aspect ratio
16:10
Widescreen
Yes
Weight & dimensions
Width
20.4" (519 mm)
Weight & dimensions
Height
12.8" (325 mm)
Other features
Anti-reflective
Yes
Screen size compatibility
24.0