Fujitsu logo

Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116734
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz:

4GB DDR3 1600MHz PC3-12800 memory upgrade

Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz:

Upgrading your memory is a cost-effective way to improve system performance when insufficient memory and hard drive paging is slowing your applications down.

- Faster start-up times with fewer delays during routine operations.
- More programs running simultaneously.
- Easy toggling between several open applications.
- Rigorous supplier qualification processes for ensured quality.

Short summary description Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz:

Fujitsu 4GB PC3-12800, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 204-pin SO-DIMM

Long summary description Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz:

Fujitsu 4GB PC3-12800. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.