location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F1194-L401 laptop case 14" Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F1194-L401
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1194-L401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4057185780674
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S26391-F1194-L401 laptop case 14" Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 14" Black
  • - Polyurethane
  • - 13.8 oz (390 g)
Long product name Fujitsu S26391-F1194-L401 laptop case 14" Sleeve case Black :
The short editorial description of Fujitsu S26391-F1194-L401 laptop case 14" Sleeve case Black

FUJITSU Accessory Sneaker Sleeve 14 Carrying Cases
More>>>
Fujitsu S26391-F1194-L401 laptop case 14" Sleeve case Black:
The official marketing text of Fujitsu S26391-F1194-L401 laptop case 14" Sleeve case Black as supplied by the manufacturer

The Sneaker Sleeve 14 protects notebooks with up to 14-inch screens. The front half of
the bag has dedicated compartments for your notebook, power cord, office supplies and
personal items. The back half of the bag has an expanding, divided compartment for your
files.

Diversity

- For all business occasion
- Fitting with all business attire

Style

- Business executive look
- Sleek and practical design for daily use

Usability

- Human-centric design
- Two compartments for NB and documents

Diversity

- Notebook carrying cases for every demand
- Backpacks
- Notebook cases
- Case solutions

Short summary description Fujitsu S26391-F1194-L401 laptop case 14" Sleeve case Black:
This short summary of the Fujitsu S26391-F1194-L401 laptop case 14" Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F1194-L401, Sleeve case, 14", Expandable, 13.8 oz (390 g)

Long summary description Fujitsu S26391-F1194-L401 laptop case 14" Sleeve case Black:
This is an auto-generated long summary of Fujitsu S26391-F1194-L401 laptop case 14" Sleeve case Black based on the first three specs of the first five spec groups.

Fujitsu S26391-F1194-L401. Case type: Sleeve case, Maximum screen size: 14", Number of compartments: 2, Expandable, Number of front pockets: 1. Weight: 13.8 oz (390 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
14"
Case type *
Sleeve case
Material *
Polyurethane
Product main color *
Black
Expandable
Yes
Features
Number of compartments
2
Front pocket
Yes
Number of front pockets
1
Quantity
1
Weight & dimensions
Weight
13.8 oz (390 g)
Country Distributor
Deutschland 1 distributor(s)