Fujitsu logo

Fujitsu Casual Backpack 16 15.6" Backpack case Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151215
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu Casual Backpack 16 15.6" Backpack case Black:

Casual Backpack 16, max. 15.6", 1.2kg

Fujitsu Casual Backpack 16 15.6" Backpack case Black:

The Casual Backpack 16 is designed to fit an up to 15.6-inch widescreen notebook. It provides additional storage area, extra-large compartments and zip able pockets to store everything you need for work, school or travel including. This also includes an expandable file storage as well as a large separate zip-compartment to store books, accessories, and more. A small front pocket and two side mesh pockets complete the backpack. Shoulder straps and a top handle are padded for pleasant carrying comfort.

Short summary description Fujitsu Casual Backpack 16 15.6" Backpack case Black:

Fujitsu Casual Backpack 16, Backpack case, 15.6", 2.65 lbs (1.2 kg)

Long summary description Fujitsu Casual Backpack 16 15.6" Backpack case Black:

Fujitsu Casual Backpack 16. Case type: Backpack case, Maximum screen size: 15.6". Weight: 2.65 lbs (1.2 kg). Surface coloration: Monochromatic

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.