Fujitsu logo

Fujitsu Sail5X 16" Messenger case

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71983
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu Sail5X 16" Messenger case:

Messenger Sail5X, 16", 1100g, White/black

Fujitsu Sail5X 16" Messenger case:

Messenger Sail5X is a cross body urban messenger bag to fit your business casual attire and also appeals to today’s mobile professionals with an active lifestyle. This backpack is featuring the nice compartment customized for 16” laptop, adjustable and padded shoulder strap, variable inner compartments and pockets for cords and adapters.

FEATURES AT A GLANCE
- Best fitting with 16” laptop;
- Optimal comfort with nylon fabrics;
- Flexible 2 x compartments for laptop and document;
- Lightweight design with padded shoulder strap;
- Pockets for AC adapter, key or cell phone.

Short summary description Fujitsu Sail5X 16" Messenger case:

Fujitsu Sail5X, Messenger case, 16", 2.43 lbs (1.1 kg)

Long summary description Fujitsu Sail5X 16" Messenger case:

Fujitsu Sail5X. Case type: Messenger case, Maximum screen size: 16". Weight: 2.43 lbs (1.1 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.