location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Port Replicator 3pin AC Adapter Docking Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Port Replicator 3pin AC Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1137-L100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051554459819
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Port Replicator 3pin AC Adapter Docking Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Docking
  • - Ethernet LAN
  • - Cable lock slot
Long product name Fujitsu Port Replicator 3pin AC Adapter Docking Black :
The short editorial description of Fujitsu Port Replicator 3pin AC Adapter Docking Black

4x USB 3.0, DisplayPort, VGA, DVI, RS-232, LAN, eSATA, 690g
More>>>
Fujitsu Port Replicator 3pin AC Adapter Docking Black:
The official marketing text of Fujitsu Port Replicator 3pin AC Adapter Docking Black as supplied by the manufacturer

Flexibility, expandability, desktop replacement and investment protection are just few benefits of Fujitsu’s docking options. Our port replicators are the perfect docking solutions for LIFEBOOK notebooks, STYLISTIC tablets and CELSIUS mobile workstations. In the office or at home it takes just a second to attach your device to the port replicator and get connected to peripherals such as an external display, keyboard and mouse. Your workplace is simple and tidy while you are ready to work with your Fujitsu device.

Short summary description Fujitsu Port Replicator 3pin AC Adapter Docking Black:
This short summary of the Fujitsu Port Replicator 3pin AC Adapter Docking Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Port Replicator 3pin AC Adapter, Docking, Black, Kensington, 13.9" (353 mm), 1.42" (36 mm), 1.42" (36 mm)

Long summary description Fujitsu Port Replicator 3pin AC Adapter Docking Black:
This is an auto-generated long summary of Fujitsu Port Replicator 3pin AC Adapter Docking Black based on the first three specs of the first five spec groups.

Fujitsu Port Replicator 3pin AC Adapter. Connectivity technology: Docking. Product color: Black, Cable lock slot type: Kensington. Width: 13.9" (353 mm), Depth: 1.42" (36 mm), Height: 1.42" (36 mm). Cables included: AC. Dimensions (WxDxH): 13.9 x 5.43 x 1.42" (353 x 138 x 36 mm)

Ports & interfaces
Connectivity technology *
Docking
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DVI-I ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Line-in
Yes
Line-out
Yes
Serial ports quantity
1
DC-in jack
Yes
eSATA ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Weight & dimensions
Width
13.9" (353 mm)
Depth
1.42" (36 mm)
Height
1.42" (36 mm)
Weight
24.3 oz (690 g)
Packaging content
Cables included
AC
AC adapter included
Yes
Quick start guide
Yes
Manual
Yes
Other features
Dimensions (WxDxH)
13.9 x 5.43 x 1.42" (353 x 138 x 36 mm)
USB ports quantity
4
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)