location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Slim MF USA keyboard USB QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard Slim MF USA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K370-V510
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu Slim MF USA keyboard USB QWERTY :
The short editorial description of Fujitsu Slim MF USA keyboard USB QWERTY

Slim MF Keyboard, new design black / silver, white LED, 2m USB cable fix, retail box
More>>>
Fujitsu Slim MF USA keyboard USB QWERTY:
The official marketing text of Fujitsu Slim MF USA keyboard USB QWERTY as supplied by the manufacturer

The Keyboard Slim MF is a real eye-catcher on every desk. With its stylish design it looks very elegant and the white LEDs make it something special. The additional function keys provide fast access e.g. to e-mail, Internet and volume functions.

Short summary description Fujitsu Slim MF USA keyboard USB QWERTY:
This short summary of the Fujitsu Slim MF USA keyboard USB QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Keyboard Slim MF USA, Wired, USB, QWERTY

Long summary description Fujitsu Slim MF USA keyboard USB QWERTY:
This is an auto-generated long summary of Fujitsu Slim MF USA keyboard USB QWERTY based on the first three specs of the first five spec groups.

Fujitsu Keyboard Slim MF USA. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 78.7" (2 m)

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Features
Cable length
78.7" (2 m)
Mouse
Mouse included *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
18.5 x 7.52 x 0.748" (470 x 191 x 19 mm)
Keyboard weight
32.5 oz (920 g)
Other features
Internal
No
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows XP
I/O ports
1 x 4 PIN USB Type A