Fujitsu logo

Fujitsu Slim MF F keyboard USB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105747
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu Slim MF F keyboard USB:

Slim Multifunction Keyboard USB, silver/black, 2m cable , retail box

Fujitsu Slim MF F keyboard USB:

The new Fujitsu Siemens Computers USB Keyboard Slim MF is a real eye-catcher on every desk. With its impressive black-silver coloured design it looks very elegant and the white LEDs make it something special. It is the perfect input device for our sophisticated desktop PC and especially for other stylish products such as tablet PC or notebooks. The additional function keys provide fast access e.g. to e-mail, internet and volume functions. Furthermore the soft touch keys and the very thin dimension make working very comfortable and convenient. This combination of design and functionality is the optimum keyboard for lifestyle orientated customers, who don’t want to miss the advantages of modern technology.

Short summary description Fujitsu Slim MF F keyboard USB:

Fujitsu Keyboard Slim MF F, Wired, USB

Long summary description Fujitsu Slim MF F keyboard USB:

Fujitsu Keyboard Slim MF F. Connectivity technology: Wired, Device interface: USB. Cable length: 78.7" (2 m)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.