location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1 computer monitor 15" 1024 x 768 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCALEOVIEW Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEOVIEW FSC T15-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K973-V710
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1 computer monitor 15" 1024 x 768 pixels Silver :
The short editorial description of Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1 computer monitor 15" 1024 x 768 pixels Silver

SCALEOVIEW T15-1 15’’ LCD TFT Display
More>>>
Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1 computer monitor 15" 1024 x 768 pixels Silver:
The official marketing text of Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1 computer monitor 15" 1024 x 768 pixels Silver as supplied by the manufacturer

You won’t believe your eyes when you discover the wide viewing angle of an LCD TFT screen. Still not convinced? Then test out the 15-inch SCALEOVIEW T’s sharp flicker-free picture quality. The extremely flat design leaves space on your desk and won’t break the bank, either. Integrated speakers are included.

Short summary description Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1 computer monitor 15" 1024 x 768 pixels Silver:
This short summary of the Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1 computer monitor 15" 1024 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1, 15", 1024 x 768 pixels, 23 ms, Silver

Long summary description Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1 computer monitor 15" 1024 x 768 pixels Silver:
This is an auto-generated long summary of Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1 computer monitor 15" 1024 x 768 pixels Silver based on the first three specs of the first five spec groups.

Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Response time: 23 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 110°. Product color: Silver

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
23 ms
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
120°
Viewing angle, vertical
110°
Horizontal scan range
28 - 63 kHz
Vertical scan range
55 - 78 Hz
Viewable size, horizontal
12" (30.4 cm)
Viewable size, vertical
8.98" (22.8 cm)
Design
Product color *
Silver
Ports & interfaces
I/O ports
1 x D-SUB (15-pin); 1 x 3.5 mm stereo phone jack.
Ergonomics
Panel mounting interface
75 x 75 mm
Ergonomics
Plug and Play
Yes
Ergonomics
GS mark ISO13406-2
Power
Power consumption (typical) *
33 W
Power consumption (standby) *
3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Weight & dimensions
Width (without stand)
14.7" (374 mm)
Depth (without stand)
7.44" (189 mm)
Height (without stand)
13.7" (348 mm)
Weight (without stand)
5.73 lbs (2.6 kg)
Other features
Audio system
1.5 W (L) + 1.5 W (R), output
Power requirements
100-240 V, 50-60 Hz
Safety
EN60950
Certification
CE certification according to EC Directive 89/336/EEC (EN55022/B, EN55024 EN61000-3-2/-3); TCO 99.