Fujitsu logo

Fujitsu P27-8 TS Pro LED display 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249064
Info modified on:
30 Dec 2024, 17:23:52
Short summary description Fujitsu P27-8 TS Pro LED display 27" 2560 x 1440 pixels Quad HD Black:

Fujitsu P27-8 TS Pro, 27", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Fujitsu P27-8 TS Pro LED display 27" 2560 x 1440 pixels Quad HD Black:

Fujitsu P27-8 TS Pro. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.