Fujitsu logo

Fujitsu S26361-F5586-L240 internal solid state drive 240 GB 2.5" Serial ATA III

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89737
Info modified on:
10 Aug 2024, 09:39:43
Long product name Fujitsu S26361-F5586-L240 internal solid state drive 240 GB 2.5" Serial ATA III:

SSD 2.5", SATA 3 (6Gb/s), 240GB

Short summary description Fujitsu S26361-F5586-L240 internal solid state drive 240 GB 2.5" Serial ATA III:

Fujitsu S26361-F5586-L240, 240 GB, 2.5", 6 Gbit/s

Long summary description Fujitsu S26361-F5586-L240 internal solid state drive 240 GB 2.5" Serial ATA III:

Fujitsu S26361-F5586-L240. SSD capacity: 240 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.