Fujitsu logo

Fujitsu 600GB 2.5" 10k SAS 6G EP internal hard drive 10000 RPM 64 MB 2.5"

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145249
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu 600GB 2.5" 10k SAS 6G EP internal hard drive 10000 RPM 64 MB 2.5":

600GB 2.12.7 cm (5") 10k rpm SAS 6G 64MB Hot-swap Enterprise hard drive

Fujitsu 600GB 2.5" 10k SAS 6G EP internal hard drive 10000 RPM 64 MB 2.5":

Fujitsu offers a full line of Hard Drives and Solid State Drives for all your computer needs. Know your computer is in good hands with our performance tested and quality assured. Each drive is simple to setup and easy to use. Strap one in today and equip your computer with the hard drives more and more businesses trust.

Short summary description Fujitsu 600GB 2.5" 10k SAS 6G EP internal hard drive 10000 RPM 64 MB 2.5":

Fujitsu 600GB 2.5" 10k SAS 6G EP, 600 GB, 10000 RPM, 64 MB, 2.5", SAS

Long summary description Fujitsu 600GB 2.5" 10k SAS 6G EP internal hard drive 10000 RPM 64 MB 2.5":

Fujitsu 600GB 2.5" 10k SAS 6G EP. HDD capacity: 600 GB, HDD speed: 10000 RPM, Storage drive buffer size: 64 MB, HDD size: 2.5", Interface: SAS

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.