Fujitsu logo

Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113244
Info modified on:
12 Jan 2019, 12:04:39
Long product name Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID):

LSI Logic SAS3442E-R - Storage controller (RAID) - 8 Channel - SATA-300 / SAS - 300 MBps - RAID 0, 1, 10, JBOD, 1E - PCI Express x8

Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID):

The LSI SAS3442E-R four-port internal/four-port external SAS/SATA PCI Express storage adapter provides 300 Mb/s bandwidth (600 Mb/s, full duplex) on each port for combined throughput of up to 2.4 Gb/s. The storage adapter supports multi-volume OS independent Integrated RAID 0, 1, 1E and 10E without the need for special drivers. The SAS3442E-R features PCI Express connectivity, removing the host bus bottleneck from th…Complete texte parallel PCI buses.

Short summary description Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID):

Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID), Serial ATA-300 / SAS

Long summary description Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID):

Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID). Controller interface type: Serial ATA-300 / SAS

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.