Fujitsu logo

Fujitsu 1GB 2x512 DDR2-667 ECC memory module 667 MHz

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60103
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu 1GB 2x512 DDR2-667 ECC memory module 667 MHz:

Memory module 1GB 2x512 DDR2-667 ECC

Fujitsu 1GB 2x512 DDR2-667 ECC memory module 667 MHz:

With new high-performance applications hitting the market daily, it's inevitable that you'll want to boost your notebook's performance sooner or later. Upgrade your memory and experience the difference.

Short summary description Fujitsu 1GB 2x512 DDR2-667 ECC memory module 667 MHz:

Fujitsu Memory module 1GB 2x512 DDR2-667 ECC, 1 GB, DDR2, 667 MHz

Long summary description Fujitsu 1GB 2x512 DDR2-667 ECC memory module 667 MHz:

Fujitsu Memory module 1GB 2x512 DDR2-667 ECC. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.