location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu RAID-Ctrl 0-Channel 128MB LP LSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAID-Ctrl 0-Channel 128MB LP LSI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3085-L228
Category:
These run a peripheral device and are either contained on a plug-in expansion board or on the motherboard. In larger computers, a controller may be contained on one or more boards or in an external, stand-alone cabinet.
Peripheral Controllers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:52:18
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu RAID-Ctrl 0-Channel 128MB LP LSI :
The short editorial description of Fujitsu RAID-Ctrl 0-Channel 128MB LP LSI

RAID-Ctrl 0-Channel 128MB LP LSI
More>>>
Fujitsu RAID-Ctrl 0-Channel 128MB LP LSI:
The official marketing text of Fujitsu RAID-Ctrl 0-Channel 128MB LP LSI as supplied by the manufacturer

The MegaRAID® SCSI 320-0X zero-channel RAID (ZCR) PCI-X SCSI adapter converts a motherboard’s own onboard SCSI controller into a powerful RAID solution, allowing for an easy and low-cost upgrade path to Ultra320 RAID. This low-profile, intelligent PCI-X to SCSI RAID adapter is ideal for 1U and 2U server environments. With 128MB integrated ECC SDRAM, battery backup support, and the power of the Intel® IOP321 (400 MHz) I/O processor, the MegaRAID SCSI 320-0X provides unmatched reliability, fault tolerance and performance.

Short summary description Fujitsu RAID-Ctrl 0-Channel 128MB LP LSI:
This short summary of the Fujitsu RAID-Ctrl 0-Channel 128MB LP LSI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu RAID-Ctrl 0-Channel 128MB LP LSI, Ultra320 SCSI, PCI-X

Long summary description Fujitsu RAID-Ctrl 0-Channel 128MB LP LSI:
This is an auto-generated long summary of Fujitsu RAID-Ctrl 0-Channel 128MB LP LSI based on the first three specs of the first five spec groups.

Fujitsu RAID-Ctrl 0-Channel 128MB LP LSI. Controller interface type: Ultra320 SCSI, Interface type: PCI-X

Technical details
Form factor
Plug-in
Cache internal
128 MB
PCI Bus
PCI-X 133MHz
Technical details
RAID controller type
0-Channel
Ports & interfaces
Controller interface type
Ultra320 SCSI
Interface type
PCI-X
Country Distributor
United Kingdom 1 distributor(s)