location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2748-L531 graphics card GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2748-L531
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2748-L531
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S26361-F2748-L531 graphics card GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR2
  • - 2048 x 1536 pixels 64 bit PCI Express x8
  • - DVI-I ports quantity: 1
  • - DirectX version: 9.0
Long product name Fujitsu S26361-F2748-L531 graphics card GDDR2 :
The short editorial description of Fujitsu S26361-F2748-L531 graphics card GDDR2

NVIDIA Quadro NVS 285 - Graphics adapter - Quadro NVS 285 - PCI Express x1 - 128 MB DDR2 - Digital Visual Interface (DVI)
More>>>
Fujitsu S26361-F2748-L531 graphics card GDDR2:
The official marketing text of Fujitsu S26361-F2748-L531 graphics card GDDR2 as supplied by the manufacturer

The NVIDIA Quadro NVS series is the business standard for multi-display desktop graphics. Combining industry-leading hardware and software, the NVIDIA Quadro NVS series features NVIDIA nView multi-display support for single-, dual-, and quad-display graphics products that deliver unprecedented performance and stability.

NVIDIA Quadro NVS solutions provide a robust system management tool for easy deployment and maint…Complete textenance across mixed environments, including financial institutions, emergency call centers, digital signage systems, and other mission-critical environments.

Short summary description Fujitsu S26361-F2748-L531 graphics card GDDR2:
This short summary of the Fujitsu S26361-F2748-L531 graphics card GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2748-L531, GDDR2, 64 bit, 2048 x 1536 pixels, PCI Express x8

Long summary description Fujitsu S26361-F2748-L531 graphics card GDDR2:
This is an auto-generated long summary of Fujitsu S26361-F2748-L531 graphics card GDDR2 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2748-L531. Graphics card memory type: GDDR2, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0. Interface type: PCI Express x8. Cooling type: Passive

Processor
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
350 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x8
Ports & interfaces
DVI-I ports quantity *
1
DVI ports quantity
1
Performance
DirectX version *
9.0
Design
Cooling type *
Passive
Other features
Mac compatibility
No