location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Speakers Active/3.5mm Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speakers Active/3.5mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2300-L1
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu Speakers Active/3.5mm Wired :
The short editorial description of Fujitsu Speakers Active/3.5mm Wired

Speakers Active/3.5mm
More>>>
Fujitsu Speakers Active/3.5mm Wired:
The official marketing text of Fujitsu Speakers Active/3.5mm Wired as supplied by the manufacturer

Fujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring people's success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.

Short summary description Fujitsu Speakers Active/3.5mm Wired:
This short summary of the Fujitsu Speakers Active/3.5mm Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Speakers Active/3.5mm, Wired

Long summary description Fujitsu Speakers Active/3.5mm Wired:
This is an auto-generated long summary of Fujitsu Speakers Active/3.5mm Wired based on the first three specs of the first five spec groups.

Fujitsu Speakers Active/3.5mm. Connectivity technology: Wired

Amplifier
Amplifier output power
Integrated
Ports & interfaces
Connectivity technology *
Wired
Other features
Speaker power
30 W
I/O ports
1 x headphones ( mini-phone stereo 3.5 mm )
Speakers
Active (2 x right/left rear channel speaker - 100 - 18000 Hz - wired)