Fujitsu logo

Fujitsu S26113-F555-L10 power supply unit 800 W ATX Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103988
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu S26113-F555-L10 power supply unit 800 W ATX Black:

S26113-F555-L10

Fujitsu S26113-F555-L10 power supply unit 800 W ATX Black:

Power supply module 800W gold, hot plug, for SV RX300S6 for optional redundancy

Short summary description Fujitsu S26113-F555-L10 power supply unit 800 W ATX Black:

Fujitsu S26113-F555-L10, 800 W, 230 V, 50 Hz, Short circuit, Overload, ATX, Black

Long summary description Fujitsu S26113-F555-L10 power supply unit 800 W ATX Black:

Fujitsu S26113-F555-L10. Total power: 800 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Power supply unit (PSU) form factor: ATX. Product color: Black, Fan diameter: 5.31" (13.5 cm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.