Fujitsu logo

Fujitsu Intel Xeon Gold 6538Y+ processor 2.2 GHz 60 MB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10363
Info modified on:
04 Sept 2024, 13:12:24
Long product name Fujitsu Intel Xeon Gold 6538Y+ processor 2.2 GHz 60 MB:

Intel Xeon Gold 6538Y+ 32C 2.5 GHz

Short summary description Fujitsu Intel Xeon Gold 6538Y+ processor 2.2 GHz 60 MB:

Fujitsu Intel Xeon Gold 6538Y+, Intel® Xeon® Gold, FCLGA4677, 7 nm, Intel, 2.2 GHz, 64-bit

Long summary description Fujitsu Intel Xeon Gold 6538Y+ processor 2.2 GHz 60 MB:

Fujitsu Intel Xeon Gold 6538Y+. Processor family: Intel® Xeon® Gold, Processor socket: FCLGA4677, Processor lithography: 7 nm. Memory channels: Octa-channel, Maximum internal memory supported by processor: 4 TB, Memory types supported by processor: DDR5-SDRAM. Market segment: Server, Use conditions: Server/Enterprise, Supported instruction sets: AMX, AVX, AVX 2.0, AVX-512, SSE4.2

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.