location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC ST4121 P3-933 IN OUTDOOR 10.4" 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ST
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST4121 P3-933 IN OUTDOOR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N:BRP0LE0BC4
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:08:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name Fujitsu STYLISTIC ST4121 P3-933 IN OUTDOOR 10.4" 0.25 GB :
The short editorial description of Fujitsu STYLISTIC ST4121 P3-933 IN OUTDOOR 10.4" 0.25 GB

ST4121 P3-933 IN OUTDOOR 30GB 256MB 10IN WXP WLAN PEN A UK (P3)
More>>>
Fujitsu STYLISTIC ST4121 P3-933 IN OUTDOOR 10.4" 0.25 GB:
The official marketing text of Fujitsu STYLISTIC ST4121 P3-933 IN OUTDOOR 10.4" 0.25 GB as supplied by the manufacturer

Tablet PCs will give you everything you expect in a mobile PC in a way that lets you be more productive in more situations, whether you are at your desk, on your way to an appointment, giving a presentation, taking notes in a meeting, or in the middle of an airplane trip.

If you’re a mobile professional, manager, nurse, sales executive, police officer, insurance adjuster or anyone who spends most of the working day on their feet, you’re probably a little sceptical when you hear the word portable applied to a computer. You probably feel, nothing beats a clipboard or a pad or a notebook when you’re standing in a patient’s room, during an interview or simply in a meeting taking some notes.

A Tablet PC, however, might just change your mind. It’s the same convenient form as a clipboard but with the eye-opening addition of a powerful, full-featured PC. Suddenly, you’re looking up records from a database, scribbling down client info and wowing customers with their purchase history. This is true mobility.

Short summary description Fujitsu STYLISTIC ST4121 P3-933 IN OUTDOOR 10.4" 0.25 GB:
This short summary of the Fujitsu STYLISTIC ST4121 P3-933 IN OUTDOOR 10.4" 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC ST4121 P3-933 IN OUTDOOR, 10.4", 1024 x 768 pixels, 0.25 GB, 2.91 lbs (1.32 kg)

Long summary description Fujitsu STYLISTIC ST4121 P3-933 IN OUTDOOR 10.4" 0.25 GB:
This is an auto-generated long summary of Fujitsu STYLISTIC ST4121 P3-933 IN OUTDOOR 10.4" 0.25 GB based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC ST4121 P3-933 IN OUTDOOR. Display diagonal: 10.4", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Weight: 2.91 lbs (1.32 kg)

Display
Display diagonal *
10.4"
Display resolution *
1024 x 768 pixels
Processor
Processor front side bus
133 MHz
Memory
Internal memory *
0.25 GB
Graphics
Maximum graphics card memory
512 MB
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
4 h
Weight & dimensions
Weight
2.91 lbs (1.32 kg)
Other features
Modem speed
56 Kbit/s
Dimensions (WxDxH)
15.3 x 10.4 x 1.1" (389 x 264 x 28 mm)
Compatible operating systems
Microsoft Windows XP Tablet PC Edition
Networking features
Wireless LAN