Fujitsu logo

Fujitsu MHW2080BH internal hard drive 80 GB 5400 RPM 8 MB 2.5" Serial ATA

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76000
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 Years
Long product name Fujitsu MHW2080BH internal hard drive 80 GB 5400 RPM 8 MB 2.5" Serial ATA:

80GB Hard Disk Drive 5400 RPM SATA 2.5"

Fujitsu MHW2080BH internal hard drive 80 GB 5400 RPM 8 MB 2.5" Serial ATA:

The New Fujitsu MHW2xxxBH 2.5-inch mobile SATA hard disk drives.

- Available in 40GB, 60GB, 80GB, 100GB, 120GB & 160GB
- High quality hard disk drives (HDD's) feature low power consumption, dissipates less heat.
- Features exceptionally high quality, reliability and performance
- 2.5-inch form factor allows for the design of compact, space efficient storage products, including notebooks and storage towers, as well as non PC devices
- RoHS compliant

A leading player in the promotion of SATA technology, Fujitsu was the first hard disk drive manufacturer to introduce a 2.5-inch SATA-based drive. Now Fujitsu is releasing its latest generation of SATA hard disk drives, featuring storage capacities of up to 160GB.

This efficient low power consumption hard disk drive still retains the outstanding level of quality and reliability for which Fujitsu is renowned. With higher shock tolerance and improved input-output per second (IOPS) rates, both performance and reliability are increased when using multiple hard disk drives. Fluid Dynamic Bearing (FDB) motors help limit acoustic noise, ensuring whisper-quiet operation which makes Fujitsu's 2.5-inch SATA hard disk drives an excellent choice for today’s ultra-fast, high-capacity notebook computers computers.

The Fujitsu MHW2xxxBH series are also RoHS compliant/lead free. RoHS refers to the European Commission's RoHS directive for eliminating certain hazardous materials in the manufacturing of electronic equipment.

Short summary description Fujitsu MHW2080BH internal hard drive 80 GB 5400 RPM 8 MB 2.5" Serial ATA:

Fujitsu MHW2080BH, 80 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Fujitsu MHW2080BH internal hard drive 80 GB 5400 RPM 8 MB 2.5" Serial ATA:

Fujitsu MHW2080BH. HDD capacity: 80 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.