location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu MHU2100AT internal hard drive 2.5" 100 GB Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MHU2100AT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MHU2100AT
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:28:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu MHU2100AT internal hard drive 2.5" 100 GB Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100 GB 2.5" 4200 RPM Ultra-ATA/100
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 3.49 oz (99 g)
Long product name Fujitsu MHU2100AT internal hard drive 2.5" 100 GB Ultra-ATA/100 :
The short editorial description of Fujitsu MHU2100AT internal hard drive 2.5" 100 GB Ultra-ATA/100

MHU2100AT Fujitsu 100GB
More>>>
Fujitsu MHU2100AT internal hard drive 2.5" 100 GB Ultra-ATA/100:
The official marketing text of Fujitsu MHU2100AT internal hard drive 2.5" 100 GB Ultra-ATA/100 as supplied by the manufacturer

MHU2100AT Fujitsu 100GB
Fujitsu's new MHU2100AT 2.5" 9.5mm mobile hard disk drive offers up to 100GB of capacity and nearly a 30% increase in areal density.
The MHU2100AT mobile hard disk drive is ideally suited for integration into portable PCs due to outstanding shock tolerance and low power consumption boasting a capacity point that makes the product an invaluable tool for users with advanced storage needs
As a result of Fujitsu's technology leadership and innovation, the MHU2100AT hard disk drive will provide industry-leading specifications, critical for today's mobile computing applications:
Read / Write Power Consumption of 2.0W typ / 2.1W typ.
IDLE Power Consumption of 0.65W typ.
Idle Acoustic Noise as low as 2.4Bels
Non-Operating Shock of 8.820m/s2 (900G) (1ms)
Operating Shock of 2,205 m/s2 225G (2ms)
Track to Track Seek Times of 1.5 ms typ.

Short summary description Fujitsu MHU2100AT internal hard drive 2.5" 100 GB Ultra-ATA/100:
This short summary of the Fujitsu MHU2100AT internal hard drive 2.5" 100 GB Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu MHU2100AT, 2.5", 100 GB, 4200 RPM

Long summary description Fujitsu MHU2100AT internal hard drive 2.5" 100 GB Ultra-ATA/100:
This is an auto-generated long summary of Fujitsu MHU2100AT internal hard drive 2.5" 100 GB Ultra-ATA/100 based on the first three specs of the first five spec groups.

Fujitsu MHU2100AT. HDD size: 2.5", HDD capacity: 100 GB, HDD speed: 4200 RPM

Features
HDD size *
2.5"
HDD capacity *
100 GB
HDD speed *
4200 RPM
Interface *
Ultra-ATA/100
Type *
HDD
Storage drive buffer size
8 MB
Write seek time
12 ms
Full stroke seek time
22 ms
Track to track seek time
1.5 ms
Features
Average latency
7.14 ms
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Weight & dimensions
Width
3.94" (100 mm)
Height
0.374" (9.5 mm)
Depth
2.76" (70 mm)
Weight
3.49 oz (99 g)