Fujitsu logo

Fujitsu CELSIUS W280 Intel® Core™ i5 i5-760 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74141
Info modified on:
26 Jun 2024, 06:27:00
Short summary description Fujitsu CELSIUS W280 Intel® Core™ i5 i5-760 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black:

Fujitsu CELSIUS W280, 2.8 GHz, Intel® Core™ i5, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS W280 Intel® Core™ i5 i5-760 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Workstation Black:

Fujitsu CELSIUS W280. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-760. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Product type: Workstation. Weight: 26.5 lbs (12 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.