Fujitsu logo

Fujitsu FUTRO S720 1.65 GHz Windows Embedded Standard 7 2.87 lbs (1.3 kg) Black, Red GX-217GA

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75356
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu FUTRO S720 1.65 GHz Windows Embedded Standard 7 2.87 lbs (1.3 kg) Black, Red GX-217GA:

Fujitsu FUTRO S720, 1.65 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-217GA, 1 MB, 2 GB

Long summary description Fujitsu FUTRO S720 1.65 GHz Windows Embedded Standard 7 2.87 lbs (1.3 kg) Black, Red GX-217GA:

Fujitsu FUTRO S720. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 8280E. Audio system: Realtek ALC671

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.