Fujitsu logo

Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX Intel® Pentium® 4 DDR-SDRAM Workstation

Data-sheet quality:
created/standardized by Icecat
Product views:
70803
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX Intel® Pentium® 4 DDR-SDRAM Workstation:

FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX

Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX Intel® Pentium® 4 DDR-SDRAM Workstation:

CELSIUS workstations are equipped with the very latest technology and system components to deliver high-end performance. They are the ideal hardware choice for business segments like CAD, CAE, mechanical design, simulation, virtual reality, visualization, digital content creation, and finance. CELSIUS are certified for a huge variety of software applications,guaranteeing you optimum performance whatever your preferred software solution.
If you need more power and more expandability than an entry-level workstation can offer,opt for the mid-range workstation CELSIUS M420.
Performance
- Latest processor technology,Intel® Pentium® 4 processor up to 3.40 GHz, Hyper-Threading technology for virtual multiprocessing.
- Max. 4.0 GB DDR-SDRAM for memory demanding applications.
- AGP 8x Pro 50 to deliver enough energy to accommodate even the most powerful
graphics subsystems.
- Optional SCSI controller with 10k and 15k rpm hard disk drives for high speed
storage access.
-RAID (0) support for SCSI disks for high speed storage.
Reliability
-guaranteeing high quality, reliability and stability.
- Features to enhance reliability, like ECC memory and RAID (1) for your mission
critical applications.
- Your choice of supply for on-time and tailored delivery: value4you, made4you.
- Warranty, service, and spare part supply to suit your individual needs.
- Certification of all relevant workstation applications to ensure ISV support.
Security
- Secure access and protection for your business critical data.
-Integrated SmartCard reader optional.
- SecureIT: software suite for easy integration into your IT environment.
Manageability
-Easy and remote administration with DeskView client management.
- Microsoft Windows XP Professional optionally preinstalled.
- Certification for Linux (RedHat, SuSE) on request.
Ergonomics
- Convenient front access to USB, audio, and SmartCard reader.
-Optimized cooling to ensure lowest possible noise emission.
-Specially tuned graphics driver for best image quality and performance.
- Status display for your information 􀂃 Reduced downtime with service-friendly
cabinet and easy component access (EasyChange and FlexyBay).
- Blue Angel Award for low energy consumption and recyclability.
Environment
- Design guidelines for eco-friendly products in respect to material and recycling.
- Environmentally friendly product and ISO14001 certified manufacturing:no dangerous waste during production, lead-free printed circuit board (PCB) and
soldering process, significant reduction of lead and halogens to a minimum.

Short summary description Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX Intel® Pentium® 4 DDR-SDRAM Workstation:

Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX, 3.4 GHz, Intel® Pentium® 4, 1 GB, DDR-SDRAM

Long summary description Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX Intel® Pentium® 4 DDR-SDRAM Workstation:

Fujitsu FS CELSIUS M420 P4-H 3,4E 1MB 1GB Q580 XGL 64MB 2HEAD DVD+RW 160GB SX. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Product type: Workstation. Weight: 35.3 lbs (16 kg)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.