Fujitsu logo

Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® 4 1.8 GHz 1 GB DDR2-SDRAM 260 W

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51673
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® 4 1.8 GHz 1 GB DDR2-SDRAM 260 W:

Fujitsu PRIMERGY Econel 100 S2, 1.8 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 260 W, Tower

Long summary description Fujitsu PRIMERGY Econel 100 S2 server Tower Intel® Pentium® 4 1.8 GHz 1 GB DDR2-SDRAM 260 W:

Fujitsu PRIMERGY Econel 100 S2. Processor family: Intel® Pentium® 4, Processor frequency: 1.8 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA II, Optical drive type: DVD-ROM. Power supply: 260 W. Chassis type: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.