Fujitsu logo

Fujitsu PRIMERGY RX200 S3 server Rack (1U) Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86332
Info modified on:
19 Jul 2024, 20:15:52
Short summary description Fujitsu PRIMERGY RX200 S3 server Rack (1U) Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM:

Fujitsu PRIMERGY RX200 S3, 1.6 GHz, 5110, 1 GB, DDR2-SDRAM, DVD-ROM, Rack (1U)

Long summary description Fujitsu PRIMERGY RX200 S3 server Rack (1U) Intel® Xeon® 5000 Sequence 5110 1.6 GHz 1 GB DDR2-SDRAM:

Fujitsu PRIMERGY RX200 S3. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 1.6 GHz, Processor model: 5110. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Optical drive type: DVD-ROM. Chassis type: Rack (1U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.