Fujitsu logo

Fujitsu LIFEBOOK P7010 PM718-1.1GHz 10.6" 0.5 GB DDR-SDRAM 80 GB Intel® 855GME Windows XP Professional

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48422
Info modified on:
01 Dec 2020, 16:27:13
Short summary description Fujitsu LIFEBOOK P7010 PM718-1.1GHz 10.6" 0.5 GB DDR-SDRAM 80 GB Intel® 855GME Windows XP Professional:

Fujitsu LIFEBOOK P7010 PM718-1.1GHz, 1.1 GHz, 10.6", 1280 x 768 pixels, 0.5 GB, 80 GB, Windows XP Professional

Long summary description Fujitsu LIFEBOOK P7010 PM718-1.1GHz 10.6" 0.5 GB DDR-SDRAM 80 GB Intel® 855GME Windows XP Professional:

Fujitsu LIFEBOOK P7010 PM718-1.1GHz. Processor frequency: 1.1 GHz. Display diagonal: 10.6", Display resolution: 1280 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® 855GME. Operating system installed: Windows XP Professional. Weight: 2.87 lbs (1.3 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.