location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX200 S4 + Windows Small Business 2003 Standart Edition server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX200 S4 + Windows Small Business Server 2003 Standart Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K-FU-IR985
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:16:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY TX200 S4 + Windows Small Business 2003 Standart Edition server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence E5405 2 GHz
  • - 2 GB DDR2-SDRAM 2 x 1
  • - DVD-ROM
  • - Rack (5U) 512 W
Long product name Fujitsu PRIMERGY TX200 S4 + Windows Small Business 2003 Standart Edition server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W :
The short editorial description of Fujitsu PRIMERGY TX200 S4 + Windows Small Business 2003 Standart Edition server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W

PRIMERGY TX200 S4 + Windows Small Business Server 2003 Standart Edition - Mono Socket Tower Server Intel Xeon E5405 (2.00 GHz), 2 GB DDR2 SDRAM, 10/100/1000 Mbit/s Ethernet
More>>>
Fujitsu PRIMERGY TX200 S4 + Windows Small Business 2003 Standart Edition server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W:
The official marketing text of Fujitsu PRIMERGY TX200 S4 + Windows Small Business 2003 Standart Edition server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W as supplied by the manufacturer

Cost-efficient expansion options and failsafe operation

Flexible expansion options are the key to placing new or larger workloads on your server. This applies not only to physical capacity, such as the number of disk drives, advanced data protection schemes, or I/O connectivity; in particular consideration of the transition to 64-bit computing
and virtualization is a must in today’s technology purchase decisions.

The PRIMERGY TX200 S4 uses a completely new housing and is a perfect match for these requirements, providing you with a previously unreached cost-efficient standard. TX200 is a failsafe operation platform for your application stacks, with standards such as disk mirroring for SAS and SATA, hot-plug disks, SDDC and hot-spare memory and the “Cool-safe™” innovative air flow system design. Expandability is covering for heavy workload: up to 24 GB FBD667 memory, up to 8 (16) 2.5-inch SAS hard disk drives, and 7 (6) free PCI slots for heavy I/O requirements. Your business can rely on this solution!
In addition, further options – such as extended RAID functions, clustering options and redundancy for power supplies and fans – tailor these standards to your individual safety needs.

Short summary description Fujitsu PRIMERGY TX200 S4 + Windows Small Business 2003 Standart Edition server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W:
This short summary of the Fujitsu PRIMERGY TX200 S4 + Windows Small Business 2003 Standart Edition server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY TX200 S4 + Windows Small Business Server 2003 Standart Edition, 2 GHz, E5405, 2 GB, DDR2-SDRAM, 512 W, Rack (5U)

Long summary description Fujitsu PRIMERGY TX200 S4 + Windows Small Business 2003 Standart Edition server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W:
This is an auto-generated long summary of Fujitsu PRIMERGY TX200 S4 + Windows Small Business 2003 Standart Edition server Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 2 GB DDR2-SDRAM 512 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY TX200 S4 + Windows Small Business Server 2003 Standart Edition. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5405. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 512 W. Chassis type: Rack (5U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5405
Processor frequency *
2 GHz
Processor cores
4
Processor cache
12 MB
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
L2
Processor front side bus
1333 MHz
Processor socket
LGA 771 (Socket J)
Processor lithography
45 nm
Processor threads
4
Processor operating modes
64-bit
Stepping
E0
FSB Parity
Yes
Bus type
FSB
Processor codename
Harpertown
Tcase
67 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SLBBP
Embedded options available
No
Number of Processing Die Transistors
820 M
CPU multiplier (bus/core ratio)
6
Processing Die size
214 mm²
Processor series
Intel Xeon 5400 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
24 GB
Storage
HDD interface
Serial ATA
Hot-swap
Yes
Optical drive type *
DVD-ROM
Network
Networking features
10/100/1000 Mbit/s Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
3
Supports EPP and ECP
Yes
Expansion slots
4 x PCIe x8, 2 x PCI-x, 1 x PCI
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Serial ports quantity
2
Design
Chassis type *
Rack (5U)
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33079
Power
Power requirements
100 - 240 V
Power supply *
512 W
Power supply input frequency
50 - 60 Hz
Power consumption (typical)
700 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Electromagnetic compatibility
EN 55 022 class A, EN 55024, EN61000-3-2 / -3, ETSI EN300386, FCC class A
Safety
IEC 60950-1, EN 60950-1, UL 60950-1, CAN/CSA-C22.2 No. 60950-1
Weight & dimensions
Weight
77.2 lbs (35 kg)
Other features
Acoustic pressure emissions
35 dB
Dimensions (WxDxH)
19.1 x 30.6 x 8.46" (486 x 777 x 215 mm)