location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Li-Ion 5800mAh Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion 5800mAh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FUJ:CP458102-XX
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 09:05:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Li-Ion 5800mAh Battery
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Brand compatibility: FUJITSU-SIEMENS
  • - Black
Long product name Fujitsu Li-Ion 5800mAh Battery :
The short editorial description of Fujitsu Li-Ion 5800mAh Battery

Li-Ion 5800mAh, 6 Cell
More>>>
Short summary description Fujitsu Li-Ion 5800mAh Battery:
This short summary of the Fujitsu Li-Ion 5800mAh Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Li-Ion 5800mAh, Battery, FUJITSU-SIEMENS

Long summary description Fujitsu Li-Ion 5800mAh Battery:
This is an auto-generated long summary of Fujitsu Li-Ion 5800mAh Battery based on the first three specs of the first five spec groups.

Fujitsu Li-Ion 5800mAh. Type: Battery, Brand compatibility: FUJITSU-SIEMENS

Features
Type *
Battery
Brand compatibility *
FUJITSU-SIEMENS
Product color
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5800 mAh
Battery
Number of battery cells
6
Other features
Compatible products
Lifebook S781, S751, S761, S752, S762, S792, S782, E751, E781, E782, P701, P771, P702, P772
Number of batteries included
1 pc(s)
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI1748 laptop spare part Battery
(show image)
MBI1748 MBI1748 0.00
(excl. VAT)
0 (incl. VAT)