Fujitsu logo

Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3340M Laptop 13.3" 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36179
Info modified on:
26 Jun 2024, 06:26:58
Long product name Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3340M Laptop 13.3" 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black, Gray:

Intel Core i5-3340M Processor (3M Cache, up to 3.40 GHz), Intel HM76, 13.3" (HD) 1366 x 768 Anti-glare, 2GB DDR3 1600MHz, 320GB 2.5" SATA HDD, DVD Super Multi DL, Gigabit Ethernet, WLAN 802.11 b/g/n, Bluetooth, WebCam, Windows 8 Pro 64-bit

Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3340M Laptop 13.3" 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black, Gray:

If you need a lightweight but fully-equipped notebook for office-based or mobile working, choose the Fujitsu LIFEBOOK S762. This 1.8 kg notebook offers excellent mobility through its small form factor and 33.8 cm (13.3-inch) display. Its modular bay for increased battery runtime, a second hard disk drive or Fujitsu’s optional patented bay projector guarantee you maximum flexibility on a business trip.

Security
Protect your most valuable asset - your data with features like Fujitsu's Advanced Theft Protection, the optional fingerprint sensor, TPM module or SmartCard reader, granting you ultimate security.

Ultimate Connectivity
The embedded 3G/UMTS or 4G/LTE option, WLAN and Bluetooth offer you maximum connectivity – anytime and anywhere. You'll never have to worry about hot spots no matter where your business leads you.

Long Battery Runtime
The powerful battery lets you work a full business day so you'll never have to worry about power sockets, even when working overtime.

Green
With the 0-Watt AC Adapter Fujitsu LIFEBOOKs set new standards in Green IT. It guarantees that your notebook does not consume electricity when switched off but connected to the power socket.

Short summary description Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3340M Laptop 13.3" 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black, Gray:

Fujitsu LIFEBOOK S762, Intel® Core™ i5, 2.7 GHz, 13.3", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK S762 Intel® Core™ i5 i5-3340M Laptop 13.3" 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black, Gray:

Fujitsu LIFEBOOK S762. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Black, Gray

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.