Fujitsu logo

Fujitsu LIFEBOOK P772/G Intel® Core™ i3 i3-3120M Laptop 12.1" 2 GB 320 GB HDD Windows 8 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23020
Info modified on:
28 Jan 2025, 10:55:34
Short summary description Fujitsu LIFEBOOK P772/G Intel® Core™ i3 i3-3120M Laptop 12.1" 2 GB 320 GB HDD Windows 8 Pro Black, Silver:

Fujitsu LIFEBOOK P772/G, Intel® Core™ i3, 2.5 GHz, 12.1", 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK P772/G Intel® Core™ i3 i3-3120M Laptop 12.1" 2 GB 320 GB HDD Windows 8 Pro Black, Silver:

Fujitsu LIFEBOOK P772/G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.