Fujitsu logo

Fujitsu ESPRIMO FH56/KD Intel® Core™ i7 i7-3630QM 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8 White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78727
Info modified on:
01 Nov 2022, 09:11:18
Short summary description Fujitsu ESPRIMO FH56/KD Intel® Core™ i7 i7-3630QM 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8 White:

Fujitsu ESPRIMO FH56/KD, 21.5", Full HD, Intel® Core™ i7, 8 GB, 2 TB, Windows 8

Long summary description Fujitsu ESPRIMO FH56/KD Intel® Core™ i7 i7-3630QM 21.5" 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD Windows 8 White:

Fujitsu ESPRIMO FH56/KD. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.