Fujitsu logo

Fujitsu LIFEBOOK AH53/J Intel® Core™ i7 i7-2670QM Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 8 White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121500
Info modified on:
22 Jan 2025, 06:08:11
Short summary description Fujitsu LIFEBOOK AH53/J Intel® Core™ i7 i7-2670QM Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 8 White:

Fujitsu LIFEBOOK AH53/J, Intel® Core™ i7, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Fujitsu LIFEBOOK AH53/J Intel® Core™ i7 i7-2670QM Laptop 15.6" 4 GB DDR3-SDRAM 750 GB HDD Windows 8 White:

Fujitsu LIFEBOOK AH53/J. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 8. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.