Fujitsu logo

Fujitsu LIFEBOOK AH53/B3 Intel® Core™ i7 i7-8550U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26119
Info modified on:
25 Jan 2025, 22:07:29
Short summary description Fujitsu LIFEBOOK AH53/B3 Intel® Core™ i7 i7-8550U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Red:

Fujitsu LIFEBOOK AH53/B3, Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Fujitsu LIFEBOOK AH53/B3 Intel® Core™ i7 i7-8550U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Red:

Fujitsu LIFEBOOK AH53/B3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray RW. Operating system installed: Windows 10 Home. Product color: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.