Fujitsu logo

Fujitsu AMILO Pi 3625 NR004 Intel® Core™2 Duo P7350 17" 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23159
Info modified on:
24 Jan 2025, 20:33:52
Short summary description Fujitsu AMILO Pi 3625 NR004 Intel® Core™2 Duo P7350 17" 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium:

Fujitsu AMILO Pi 3625 NR004, Intel® Core™2 Duo, 2 GHz, 17", 1440 x 900 pixels, 3 GB, 250 GB

Long summary description Fujitsu AMILO Pi 3625 NR004 Intel® Core™2 Duo P7350 17" 3 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium:

Fujitsu AMILO Pi 3625 NR004. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 7.94 lbs (3.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.