Fujitsu AMILO Desktop Li 3410, 2.2 GHz, Intel® Pentium®, E2200, 2 GB, 320 GB, Windows Vista Home Premium
Fujitsu AMILO Desktop Li 3410. Processor frequency: 2.2 GHz, Processor family: Intel® Pentium®, Processor model: E2200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: NVIDIA nForce 630i. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 21.2 lbs (9.6 kg)