Fujitsu logo

Fujitsu Intel Xeon Gold 5418Y processor 2 GHz 45 MB Box

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117
Info modified on:
18 Jul 2025, 02:57:08
Short summary description Fujitsu Intel Xeon Gold 5418Y processor 2 GHz 45 MB Box:

Fujitsu Intel Xeon Gold 5418Y, Intel® Xeon® Gold, LGA 4677 (Socket E), Box, Intel, 5418Y, 2 GHz

Long summary description Fujitsu Intel Xeon Gold 5418Y processor 2 GHz 45 MB Box:

Fujitsu Intel Xeon Gold 5418Y. Processor family: Intel® Xeon® Gold, Processor socket: LGA 4677 (Socket E), Package type: Box. Memory channels: Octa-channel, Maximum internal memory supported by processor: 6 TB, Memory types supported by processor: DDR5-SDRAM. Market segment: Server, Use conditions: Server/Enterprise, Supported instruction sets: AMX, SSE4.2, AVX, AVX 2.0, AVX-512. Maximum Enclave Size Support for Intel® SGX: 128 GB, Intel® Data Streaming Accelerator (DSA): 1 default devices. Processor package size: 77.5 x 56.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.