Fujitsu logo

Fujitsu ABYG 18 LVT Split system White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81238
Info modified on:
12 Dec 2024, 14:16:39
Short summary description Fujitsu ABYG 18 LVT Split system White:

Fujitsu ABYG 18 LVT, Split system, White, 5200 W, 900 W, 5900 W, 6000 W

Long summary description Fujitsu ABYG 18 LVT Split system White:

Fujitsu ABYG 18 LVT. Type: Split system, Product color: White, Cooling capacity in watts (nominal): 5200 W. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 298 kWh, Annual energy consumption (heating) (Average heating season): 1819 kWh. Indoor unit noise level (high speed): 57 dB, Indoor unit width: 39" (99 cm), Indoor unit depth: 25.8" (65.5 cm). Outdoor unit noise level: 62 dB, Outdoor unit width: 31.1" (79 cm), Outdoor unit depth: 11.8" (30 cm). Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.