Frifri HSC1000 Single 3 L Stand-alone 3200 W White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15361
Info modified on:
19 Mar 2023, 16:09:15
Short summary description Frifri HSC1000 Single 3 L Stand-alone 3200 W White:

Frifri HSC1000, 3 L, 2.2 lbs (1 kg), Single, White, Stand-alone, 3200 W

Long summary description Frifri HSC1000 Single 3 L Stand-alone 3200 W White:

Frifri HSC1000. Capacity: 3 L, Fryer food capacity: 2.2 lbs (1 kg). Construction type: Single, Product color: White, Appliance placement: Stand-alone. Power: 3200 W, AC input voltage: 230 V, AC input frequency: 50 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.