location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom 30578 USB flash drive 2 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30578
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30578
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Freecom 30578 USB flash drive 2 GB :
The short editorial description of Freecom 30578 USB flash drive 2 GB

USBCard 2 GB White
More>>>
Freecom 30578 USB flash drive 2 GB:
The official marketing text of Freecom 30578 USB flash drive 2 GB as supplied by the manufacturer

Who leaves home without a wallet? No one!
On the way to friends or on a business trip, whether you have time or when you are in a hurry, you never forget your wallet. Thanks to Freecom USBCard you will never forget your data either. Your files will follow you wherever you go. Don’t even think about it, the files are in your wallet! Freecom USBCard sets a new standard in mobile storage.
The USBCard adopts the most accepted form factor in the world, a credit card! It is as thin and compact as a common credit card, fits in any wallet or card holder and stores up to 4 GB data.
Both the form factor and the technology used in Freecom USBCard represent innovation. All electronics have been embedded into the ultra slim USB connector which is integrated in the USBCard and can easily be clicked out to be plugged into any PC/Notebook USB port. The data is
securely stored into the electronic part of the USB connector and remains safe even if the card gets damaged. Keep it Simple...

USB flash storage enters a new dimension
- Save your data on a credit-card-like device that you won’t lose easily.
- Carry your precious data in your wallet with all your other valuables.
- Smart solution at an affordable price for business users and trend setters.

Innovative Data Storage
- Thinnest USB flash storage device in the market - only 2 mm.
- Flat USB connector clicks inside the card.
- Up to 4 GB storage space.
- Including Carry It Easy Software (password protection, no trace internet browsing & Outlook, Favourites and My Documents synchronization
features).
- Carry It Easy for Windows 2000/XP/Vista comes pre-installed on the
USBCard and does not require any driver installation.

Innovative Data Storage
- Equip your staff with your corporate USBCard.
- Amaze your customers with a customized high-tech present.
- Easiest and smartest tool for cost effective brand building.
- Fully customizable: logo, pre-installed presentations or files which
automatically start.

Short summary description Freecom 30578 USB flash drive 2 GB:
This short summary of the Freecom 30578 USB flash drive 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom 30578, 2 GB, 8 MB/s, 0.353 oz (10 g)

Long summary description Freecom 30578 USB flash drive 2 GB:
This is an auto-generated long summary of Freecom 30578 USB flash drive 2 GB based on the first three specs of the first five spec groups.

Freecom 30578. Capacity: 2 GB, Read speed: 8 MB/s, Write speed: 7 MB/s. Weight: 0.353 oz (10 g)

Performance
Capacity *
2 GB
Read speed
8 MB/s
Write speed
7 MB/s
Data retention
10 year(s)
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 80 °C
Weight & dimensions
Weight
0.353 oz (10 g)
Packaging content
Manual
Yes
Other features
USB required
Yes
USB powered
Yes
Dimensions (WxDxH)
3.37 x 2.13 x 0.0787" (85.5 x 54 x 2 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 01:30:11
Uk has collected 5 expert reviews for Freecom 30578 USB flash drive 2 GB and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
practicalpc.co.uk
Updated:
2011-10-23 01:30:11
The 'card' part of the drive is plastic and the drive, also plastic, pushes out from it like a cut-out. It remains attached to the card, though, by a strip of rubber which is very flexible. This could possibly be a problem if the area around the...
80%
expertreviews.co.uk
Updated:
2011-10-23 01:30:11
Verdict: Freecom's USB Memory is very slim and small, but you pay a high price for its compactness. Freecom's simply titled USB Memory is the first portable USB hard disk we've seen in some time that uses a 1.8in hard disk. This is the same size as...
80%
theregister.co.uk
Updated:
2011-10-23 01:30:11
Video Review...
60%
expertreviews.co.uk
Updated:
2011-10-23 01:30:11
The USBCard costs the same as Corsairs Flash Voyager, and has the same 4GB capacity. Its credit card design means you can slip it into your wallet and carry your data with the rest of your valuables. A slender connector folds out from the card, so...
80%
techradar.com
Updated:
2011-10-23 01:30:11
At £19, the Freecom USB DataCard is far from a serious investment. The design is simple and impressive - its considerably thinner than even slim rivals like the OCZs Mega Kart, meaning you really wouldnt feel the girth bulging out your wallet. Howev...
Good Hardy build, Very portable, 4GB storage...
Bad Slow...
Bottom line At £19, the Freecom USB DataCard is far from a serious investment. The design is simple and impressive - its considerably thinner than even slim rivals like the OCZs Mega Kart, meaning you really wouldnt feel the girth bulging out your wallet. Howev...
50%
Brand Image Article code product Stock Price from
Freecom 30577 USB flash drive 1 GB Freecom 30577 USB flash drive 1 GB
(show image)
30577 30577 0.00
(excl. VAT)
0 (incl. VAT)
Freecom USBcard 8GB USB flash drive USB Type-A 2.0 Black Freecom USBcard 8GB USB flash drive USB Type-A 2.0 Black
(show image)
30888 USBcard 8GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom 30914 USB flash drive 8 GB Freecom 30914 USB flash drive 8 GB
(show image)
30914 30914 0.00
(excl. VAT)
0 (incl. VAT)
Freecom 30579 USB flash drive 4 GB Freecom 30579 USB flash drive 4 GB
(show image)
30579 30579 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)