location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE Storage drive Tape Cartridge 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21380 - FREECOM TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21380
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE Storage drive Tape Cartridge 20 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge
  • - LVD/SE Wide Ultra SCSI-2
  • - Native capacity: 20 GB Compressed capacity: 40 GB
Guarantee: Full 3 years express exchange warranty.
Long product name Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE Storage drive Tape Cartridge 20 GB :
The short editorial description of Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE Storage drive Tape Cartridge 20 GB

Freecom TapeWare DAT-40i
More>>>
Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE Storage drive Tape Cartridge 20 GB:
The official marketing text of Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE Storage drive Tape Cartridge 20 GB as supplied by the manufacturer

Capacity: 20-40 GB

Data transfer rate: Up to 6MB/s

Interface: LVD/SE Ultra Wide SCSI-2

Full 3 years express exchange warranty.

One Button Disaster Recovery.

Tape Alert for worry free backup.

Freecom TapeWare DAT-40i including:
1 DAT/DDS Medium,
1 DAT/DDS Cleaning-Cartridge,
1 TapeWare Backup Software,
1 Multilingual Manual

Short summary description Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE Storage drive Tape Cartridge 20 GB:
This short summary of the Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE Storage drive Tape Cartridge 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE, Storage drive, Tape Cartridge, LVD/SE Wide Ultra SCSI-2, TapeWare software , 20 GB, 40 GB

Long summary description Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE Storage drive Tape Cartridge 20 GB:
This is an auto-generated long summary of Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE Storage drive Tape Cartridge 20 GB based on the first three specs of the first five spec groups.

Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE. Product type: Storage drive, Media type: Tape Cartridge, Interface: LVD/SE Wide Ultra SCSI-2. Native capacity: 20 GB, Compressed capacity: 40 GB, Media types supported: DDS-4 (150m), DDS-3 (125 m), DDS-2 (120 m)

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
LVD/SE Wide Ultra SCSI-2
Internal *
Yes
Performance
Bundled software
TapeWare software
Storage
Native capacity *
20 GB
Compressed capacity *
40 GB
Media types supported
DDS-4 (150m), DDS-3 (125 m), DDS-2 (120 m)
Brand Image Article code product Stock Price from
Freecom TapeWare DAT -72i S-Kit Storage drive Tape Cartridge DDS 36 GB Freecom TapeWare DAT -72i S-Kit Storage drive Tape Cartridge DDS 36 GB
(show image)
21392 TapeWare DAT-72i S-Kit 0.00
(excl. VAT)
0 (incl. VAT)
Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE Storage drive Tape Cartridge 12 GB Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE Storage drive Tape Cartridge 12 GB
(show image)
21379 21379 - FREECOM TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE 0.00
(excl. VAT)
0 (incl. VAT)