location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fortinet 81E hardware firewall 4 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fortinet Check ‘Fortinet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FG-81E-BDL-974-60
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Fortinet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fortinet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fortinet 81E hardware firewall 4 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Firewall throughput: 4000 Mbit/s
  • - 200 user(s)
  • - Wired
  • - Total storage capacity: 128 GB
Long product name Fortinet 81E hardware firewall 4 Gbit/s :
The short editorial description of Fortinet 81E hardware firewall 4 Gbit/s

14x GE RJ45 ports, 4 Gbps Firewall, 450 Mbps IPS, 360 Mbps NGFW, 250 Mbps Threat, 100–240V AC, 50–60 Hz, White
More>>>
Short summary description Fortinet 81E hardware firewall 4 Gbit/s:
This short summary of the Fortinet 81E hardware firewall 4 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Fortinet 81E, 4 Gbit/s, 2.5 Gbit/s, 200 transactions/sec, 2500 transactions/sec, FCC Part 15B, Class B, CE, RCM, VCCI, UL/cUL, CB, BSMI ICSA Labs: Firewall, IPsec, IPS, Antivirus,..., 200 user(s)

Long summary description Fortinet 81E hardware firewall 4 Gbit/s:
This is an auto-generated long summary of Fortinet 81E hardware firewall 4 Gbit/s based on the first three specs of the first five spec groups.

Fortinet 81E. Firewall throughput: 4 Gbit/s, VPN throughput: 2.5 Gbit/s, SSL performance: 200 transactions/sec. Certification: FCC Part 15B, Class B, CE, RCM, VCCI, UL/cUL, CB, BSMI ICSA Labs: Firewall, IPsec, IPS, Antivirus,.... Number of users: 200 user(s). Connectivity technology: Wired, WAN connection: Ethernet (RJ-45). Total storage capacity: 128 GB