location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Foppapedretti X-Base Isofix Supertres Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Foppapedretti Check ‘Foppapedretti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X-Base Isofix Supertres
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8013440166610
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8013440166610
Category:
Car seats are small seats placed into normal car seats to keep a baby or child safe. The car seat base is the plastic object that is placed onto the car seat and normally stays in the car at all times. The seat itself is then attached to this base and can be lifted in and out of the car.
Car Seat Bases Check ‘Foppapedretti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Foppapedretti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:59
The date of the most recent change of the data-sheet in Icecat's system
Vehicle list (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Foppapedretti X-Base Isofix Supertres Black :
The short editorial description of Foppapedretti X-Base Isofix Supertres Black

0+, Isofix, 6.8kg
More>>>
Short summary description Foppapedretti X-Base Isofix Supertres Black:
This short summary of the Foppapedretti X-Base Isofix Supertres Black data-sheet is auto-generated and uses the product title and the first six key specs.

Foppapedretti X-Base Isofix Supertres, 15 lbs (6.8 kg), Black

Long summary description Foppapedretti X-Base Isofix Supertres Black:
This is an auto-generated long summary of Foppapedretti X-Base Isofix Supertres Black based on the first three specs of the first five spec groups.

Foppapedretti X-Base Isofix Supertres. Width: 12.6" (320 mm), Depth: 23.6" (600 mm), Height: 13.6" (345 mm)